Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16320F-6BLI

Description
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42S16320F-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42S16320F-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16320F-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320F-6BLI
Memory IC and Storage Component 774-IS42S16320F-6BLI
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42S16320F-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6BLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42S16320F-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16320F-6BLI - 921621-IS42S16320F-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320F-6BLI
921621-IS42S16320F-6BLI
Memory - SDRAM - IS42S16320F-6BLI 921621-IS42S16320F-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921621-IS42S16320F-6 BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42S16320 Categories: Integrated Circuits (ICs) Case / Package: 54-TW-BGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921621-IS42S16320F-6BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13)
Package: 54-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42S16320
Categories: Integrated Circuits (ICs)
Case / Package: 54-TW-BGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory - 706-IS42S16320F-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)

SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TW-BGA (8x13)

Buy Now Datasheet
 - IS42S16320F-6BLI - Rochester Electronics
Newburyport, MA, United States
IS42S16320 - 512M, 3.3V, SDRAM, 32Mx16, 166MHz, 54 ball BGA (8mmx13mm)

IS42S16320 - 512M, 3.3V, SDRAM, 32Mx16, 166MHz, 54 ball BGA (8mmx13mm)

Supplier's Site Datasheet
Memory - IS42S16320F-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13)

SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13)

Buy Now Datasheet
IC DRAM 512M PARALLEL 54TFBGA - 413-IS42S16320F-6BLI - Utmel Electronic Limited
Hong Kong, China
IC DRAM 512M PARALLEL 54TFBGA
413-IS42S16320F-6BLI
IC DRAM 512M PARALLEL 54TFBGA 413-IS42S16320F-6BLI
IC DRAM 512M PARALLEL 54TFBGA

IC DRAM 512M PARALLEL 54TFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - IS42S16320F-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320F-6BLI
Integrated Circuits (ICs) - Memory IS42S16320F-6BLI
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S16320F-6BLI 921621-IS42S16320F-6BLI 706-IS42S16320F-6BLI-ND IS42S16320F-6BLI IS42S16320F-6BLI 413-IS42S16320F-6BLI IS42S16320F-6BLI IS42S16320F-6BLI IS42S16320F-6BLI
Product Name Memory IC and Storage Component Memory - SDRAM - IS42S16320F-6BLI Memory Memory IC DRAM 512M PARALLEL 54TFBGA Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 536871 kbits 512000 kbits 512000 kbits 512000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details