The IS42S16400F-6TLI is a 64Mb synchronous dynamic RAM (SDRAM) memory chip organized as 1 Meg x 16 bits across 4 banks, designed for high-speed data transfer with a clock frequency of 166 MHz. It operates on a single 3.3V power supply and features a fully synchronous interface, with all signals referenced to the positive edge of the clock. The device supports programmable burst lengths of 1, 2, 4, 8, or full page, and allows for both sequential and interleaved burst sequences. This memory chip includes self-refresh modes and auto-refresh capabilities, with a refresh cycle of 4096 every 64 ms for commercial and industrial grades, or every 16 ms for automotive grade A2. It is compatible with LVTTL signaling and offers programmable CAS latency options of 2 or 3 clocks. The IS42S16400F-6TLI is available in a 54-pin TSOP II package and is suitable for applications requiring reliable performance in commercial and industrial temperature ranges.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 106741-IS42S16400F-6
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Family Name: IS42S16400F
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Alternative Parts (Cross-Reference): IS45S16400F-6CTNA1; IS45S16400F-6TLA1-TR
Introduction Date: August 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC DRAM 64MBIT PAR 54TSOP II Product overview: IS42S16400F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400F-6TLI
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TSOP II
IC DRAM 64MBIT PAR 54TSOP II
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
IC DRAM 64MBIT PAR 54TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 106741-IS42S16400F-6TLI | 774-IS42S16400F-6TLI | 706-1076-ND | IS42S16400F-6TLI | IS42S16400F-6TLI | IS42S16400F-6TLI |
| Product Name | Memory - SDRAM - IS42S16400F-6TLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 54-TSOP II | TSOP; Tray | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |