Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16320D-7TLI

Description
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-7TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-7TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16320D-7TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320D-7TLI
Memory IC and Storage Component 774-IS42S16320D-7TLI
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-7TLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320D-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-7TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1269-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory - SDRAM - IS42S16320D-7TLI - 718740-IS42S16320D-7TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320D-7TLI
718740-IS42S16320D-7TLI
Memory - SDRAM - IS42S16320D-7TLI 718740-IS42S16320D-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 718740-IS42S16320D-7 TLI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Family Name: IS42S16320D Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): IS45S16320D-7CTLA1; IS45S16320D-7TLA1-TR ; IS45S16320D-7TLA1; Introduction Date: August 05, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 718740-IS42S16320D-7TLI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Family Name: IS42S16320D
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Alternative Parts (Cross-Reference): IS45S16320D-7CTLA1; IS45S16320D-7TLA1-TR; IS45S16320D-7TLA1;
Introduction Date: August 05, 2010
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS42S16320D-7TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512M PARALLEL 54TSOP

IC DRAM 512M PARALLEL 54TSOP

Supplier's Site Datasheet
Memory IC - 48582616 - Radwell International
Willingboro, NJ, United States
Memory IC
48582616
Memory IC 48582616
SDRAM, SDR, 512MBIT, 3.3V, 54TSOPII; DRAM MEMORY CONFIGURATION:32M X 16BIT; MEMORY CASE STYLE:TSOP-II; NO. OF PINS:54PINS; IC INTERFACE TYPE:LVTTL; ACCESS TIME:7NS; PAGE SIZE:-; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SDRAM, SDR, 512MBIT, 3.3V, 54TSOPII; DRAM MEMORY CONFIGURATION:32M X 16BIT; MEMORY CASE STYLE:TSOP-II; NO. OF PINS:54PINS; IC INTERFACE TYPE:LVTTL; ACCESS TIME:7NS; PAGE SIZE:-; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sdram, Sdr, 512Mbit, 3.3V, 54Tsopii; Dram Memory Configuration Integrated Silicon Solution (Issi) - 53W9293 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, Sdr, 512Mbit, 3.3V, 54Tsopii; Dram Memory Configuration Integrated Silicon Solution (Issi)
53W9293
Sdram, Sdr, 512Mbit, 3.3V, 54Tsopii; Dram Memory Configuration Integrated Silicon Solution (Issi) 53W9293
SDRAM, SDR, 512MBIT, 3.3V, 54TSOPII; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:LVTTL; Access Time:7ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SDRAM, SDR, 512MBIT, 3.3V, 54TSOPII; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:LVTTL; Access Time:7ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16320D-7TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16320D-7TLI
Integrated Circuits (ICs) - Memory - Memory IS42S16320D-7TLI
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512M PARALLEL 54TSOP

IC DRAM 512M PARALLEL 54TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S16320D-7TLI 706-1269-ND 718740-IS42S16320D-7TLI IS42S16320D-7TLI IS42S16320D-7TLI 48582616 53W9293 IS42S16320D-7TLI IS42S16320D-7TLI
Product Name Memory IC and Storage Component Memory Memory - SDRAM - IS42S16320D-7TLI Memory Memory Memory IC Sdram, Sdr, 512Mbit, 3.3V, 54Tsopii; Dram Memory Configuration Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 7 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Address Bus Width 16 bits
Package Type TSOP; Tray TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width) TSOP-II
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details