Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS42S16320D-6BLI

Description
Win Source Part Number: 1355122-IS42S16320D- 6BLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Not For New Designs Package / Case: 54-TFBGA Supplier Device Package: 54-TW-BGA (8x13) Base Product Number: IS42S16320 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0028 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 512Mbit Memory Organization: 32M x 16 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.4 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1355122-IS42S16320D- 6BLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Not For New Designs Package / Case: 54-TFBGA Supplier Device Package: 54-TW-BGA (8x13) Base Product Number: IS42S16320 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0028 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 512Mbit Memory Organization: 32M x 16 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.4 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1355122-IS42S16320D-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1355122-IS42S16320D-6BLI
Integrated Circuits (ICs) - Memory - Memory 1355122-IS42S16320D-6BLI
Win Source Part Number: 1355122-IS42S16320D- 6BLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Package: Tray Product Status: Not For New Designs Package / Case: 54-TFBGA Supplier Device Package: 54-TW-BGA (8x13) Base Product Number: IS42S16320 Technology: SDRAM Mounting Type: Surface Mount HTSUS: 8542.32.0028 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 512Mbit Memory Organization: 32M x 16 Memory Interface: Parallel Clock Frequency: 166 MHz Access Time: 5.4 ns

Win Source Part Number: 1355122-IS42S16320D-6BLI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Not For New Designs
Package / Case: 54-TFBGA
Supplier Device Package: 54-TW-BGA (8x13)
Base Product Number: IS42S16320
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0028
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 512Mbit
Memory Organization: 32M x 16
Memory Interface: Parallel
Clock Frequency: 166 MHz
Access Time: 5.4 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16320D-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320D-6BLI
Memory IC and Storage Component 774-IS42S16320D-6BLI
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42S16320D-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-6BLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42S16320D-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320D-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16320D-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TW-BGA (8x13)

SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-TW-BGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Memory - IS42S16320D-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TW-BGA (8x13)

SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TW-BGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16320D-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16320D-6BLI
Integrated Circuits (ICs) - Memory - Memory IS42S16320D-6BLI
IC DRAM 512MBIT PAR 54TFBGA

IC DRAM 512MBIT PAR 54TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1355122-IS42S16320D-6BLI 774-IS42S16320D-6BLI IS42S16320D-6BLI-ND IS42S16320D-6BLI IS42S16320D-6BLI IS42S16320D-6BLI IS42S16320D-6BLI
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details