Integrated Silicon Solution, Inc. Memory - SDRAM - IS42RM16160K-75BLI IS42RM16160K-75BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 813800-IS42RM16160K- 75BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 6ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 813800-IS42RM16160K- 75BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 6ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42RM16160K-75BLI - 813800-IS42RM16160K-75BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42RM16160K-75BLI
813800-IS42RM16160K-75BLI
Memory - SDRAM - IS42RM16160K-75BLI 813800-IS42RM16160K-75BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 813800-IS42RM16160K- 75BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 6ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 813800-IS42RM16160K-75BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 6ns
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3V

Buy Now
Memory IC and Storage Component - 774-IS42RM16160K-75BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42RM16160K-75BLI
Memory IC and Storage Component 774-IS42RM16160K-75BLI
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42RM16160K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM16160K-75B LI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42RM16160K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM16160K-75BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42RM16160K-75BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

Buy Now Datasheet
256M, 2.5V, Mobile Sdram, 16Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, It Integrated Silicon Solution (Issi) - 29X5149 - Newark, An Avnet Company
Chicago, IL, United States
256M, 2.5V, Mobile Sdram, 16Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, It Integrated Silicon Solution (Issi)
29X5149
256M, 2.5V, Mobile Sdram, 16Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, It Integrated Silicon Solution (Issi) 29X5149
256M, 2.5V, Mobile SDRAM, 16Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) RoHS, IT

256M, 2.5V, Mobile SDRAM, 16Mx16, 143Mhz, 54 ball BGA (8Mm x 8mm) RoHS, IT

Supplier's Site
Memory - IS42RM16160K-75BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42RM16160K-75BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42RM16160K-75BLI
Integrated Circuits (ICs) - Memory IS42RM16160K-75BLI
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 813800-IS42RM16160K-75BLI 774-IS42RM16160K-75BLI IS42RM16160K-75BLI-ND 29X5149 IS42RM16160K-75BLI IS42RM16160K-75BLI IS42RM16160K-75BLI
Product Name Memory - SDRAM - IS42RM16160K-75BLI Memory IC and Storage Component Memory 256M, 2.5V, Mobile Sdram, 16Mx16, 143Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, It Integrated Silicon Solution (Issi) Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 6 ns 8 ns 6 ns 6 ns 6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 3V 2.3 2.3V ~ 3V 3V; 2.3V ~ 3V 3V; 2.3V ~ 3V
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 8 611 200 762 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - IS42S16160D-7BL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 256000 kbits
View Details