SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TW-BGA (8x13)
IC DRAM 512MBIT PARALLEL 54TFBGA
IC DRAM 512MBIT PARALLEL 54TFBGA
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TW-BGA (8x13)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16320D-7BL-TR-ND | IS42S16320D-7BL-TR | IS42S16320D-7BL-TR | IS42S16320D-7BL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 54-TFBGA | BGA | BGA; 54-TFBGA |