SDRAM - Mobile Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
IC DRAM 64MBIT PARALLEL 90TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42RM32200K-6BLI-ND | IS42RM32200K-6BLI | IS42RM32200K-6BLI | IS42RM32200K-6BLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 90-TFBGA | BGA; 90-TFBGA | BGA |