Integrated Silicon Solution, Inc. Memory IS42S16160G-7TLI-TR

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16160G-7TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16160G-7TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160G-7TLI-TR
Memory IC and Storage Component 774-IS42S16160G-7TLI-TR
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160G-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160G-7TLI -TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160G-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160G-7TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16160G-7TLI-TR - 921620-IS42S16160G-7TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160G-7TLI-TR
921620-IS42S16160G-7TLI-TR
Memory - SDRAM - IS42S16160G-7TLI-TR 921620-IS42S16160G-7TLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921620-IS42S16160G-7 TLI-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II Package: Reel - TR Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: IS42S16160 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921620-IS42S16160G-7TLI-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II
Package: Reel - TR
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: IS42S16160
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16160G-7TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16160G-7TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS42S16160G-7TLI-TR
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
Memory - IS42S16160G-7TLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16160G-7TLI-TR-ND 774-IS42S16160G-7TLI-TR 921620-IS42S16160G-7TLI-TR IS42S16160G-7TLI-TR IS42S16160G-7TLI-TR IS42S16160G-7TLI-TR IS42S16160G-7TLI-TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S16160G-7TLI-TR Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 16000 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) SOP; 54-TSOP II 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 54-TSOP (0.400, 10.16mm Width) 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details