Integrated Silicon Solution, Inc. Memory IS42S16400J-7BL

Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16400J-7BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16400J-7BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16400J-7BL
Memory IC and Storage Component 774-IS42S16400J-7BL
IC DRAM 64MBIT PAR 54TFBGA Product overview: IS42S16400J-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7BL can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TFBGA Product overview: IS42S16400J-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16400J-7BL - 875390-IS42S16400J-7BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16400J-7BL
875390-IS42S16400J-7BL
Memory - SDRAM - IS42S16400J-7BL 875390-IS42S16400J-7BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875390-IS42S16400J-7 BL Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42S16400 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875390-IS42S16400J-7BL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 64Mb (4M x 16) Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
Package: 54-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42S16400
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - IS42S16400J-7BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16400J-7BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16400J-7BL
Integrated Circuits (ICs) - Memory - Memory IS42S16400J-7BL
IC DRAM 64MBIT PAR 54TFBGA

IC DRAM 64MBIT PAR 54TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16400J-7BL-ND 774-IS42S16400J-7BL 875390-IS42S16400J-7BL IS42S16400J-7BL IS42S16400J-7BL IS42S16400J-7BL IS42S16400J-7BL
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S16400J-7BL Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 54-TFBGA BGA; Tray BGA; 54-TFBGA (8x8) BGA; 54-TFBGA 54-TFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers