Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 852160-IS42S16160B-7
Features: Memory IC 143 MHz 5.4 ns
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: IS42S16160B-7TLI-TR-
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160B-7TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-7TLI
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
IC DRAM 256MBIT PAR 54TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 852160-IS42S16160B-7TLI-TR | 774-IS42S16160B-7TLI-TR | 706-1052-2-ND | IS42S16160B-7TLI-TR | IS42S16160B-7TLI-TR | IS42S16160B-7TLI-TR | IS42S16160B-7TLI-TR |
| Product Name | Memory - SDRAM - IS42S16160B-7TLI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSOP; Tape & Reel (TR) | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) | 54-TSOP (0.400", 10.16mm Width) |