SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42RM32800K-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42RM32800K-6BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921612-IS42RM32800K-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42RM32800
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
256M, 2.5V, Mobile SDRAM, 8Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT
IC DRAM 256MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 90TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42RM32800K-6BLI-ND | 774-IS42RM32800K-6BLI | 921612-IS42RM32800K-6BLI | 29X5155 | IS42RM32800K-6BLI | IS42RM32800K-6BLI | IS42RM32800K-6BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS42RM32800K-6BLI | 256M, 2.5V, Mobile Sdram, 8Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 90-TFBGA | BGA; 90-TFBGA (8x13) | BGA; 90-TFBGA | BGA | |||
| Supply Voltage | 2.3V ~ 3V | 2.3 | 3V; 2.3V ~ 3V | 3V; 2.3V ~ 3V |