Win Source Part Number: 1378661-IS42S16100F-
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Obsolete
Package / Case: 60-TFBGA
Supplier Device Package: 60-TFBGA (6.4x10.1)
Base Product Number: IS42S16100
Technology: SDRAM
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 16Mbit
Memory Organization: 1M x 16
Memory Interface: Parallel
Clock Frequency: 166 MHz
Access Time: 5.5 ns
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 60-TFBGA (6.4x10.1)
IC DRAM 16MBIT PARALLEL 60TFBGA Product overview: IS42S16100F-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100F-6BL can be used for catalog matching and distributor lookup.
SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (6.4x10.1)
IC DRAM 16MBIT PARALLEL 60TFBGA
IC DRAM 16MBIT PARALLEL 60TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1378661-IS42S16100F-6BL | IS42S16100F-6BL-ND | 774-IS42S16100F-6BL | IS42S16100F-6BL | IS42S16100F-6BL | IS42S16100F-6BL |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3V ~ 3.6V | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |