Integrated Silicon Solution, Inc. Memory IS42S16320B-6BLI

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-WBGA (11x13)
Request a Quote
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-WBGA (11x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS42S16320B-6BLI is a 512Mb synchronous DRAM memory chip designed for high-speed data transfer with a clock frequency of 166 MHz. It operates on a 3.3V power supply and features a fully synchronous interface, with all signals referenced to the positive edge of the clock. The memory is organized as a quad-bank DRAM, allowing for efficient access and precharge hiding, which enhances performance during burst operations. This memory chip supports programmable burst lengths and sequences, enabling flexible data handling. It is compatible with LVTTL signaling and includes features such as auto-refresh and self-refresh modes. The device is available in a 54-ball W-BGA package, making it suitable for compact applications. The operating temperature range for this part is from -40°C to +85°C, making it suitable for industrial applications. Engineers considering this memory chip should note its high-speed capabilities and robust features, which may be beneficial for applications requiring efficient data processing and storage.

Datasheet Summary
Powered by GS/AI

The IS42S16320B-6BLI is a 512Mb synchronous DRAM memory chip designed for high-speed data transfer with a clock frequency of 166 MHz. It operates on a 3.3V power supply and features a fully synchronous interface, with all signals referenced to the positive edge of the clock. The memory is organized as a quad-bank DRAM, allowing for efficient access and precharge hiding, which enhances performance during burst operations. This memory chip supports programmable burst lengths and sequences, enabling flexible data handling. It is compatible with LVTTL signaling and includes features such as auto-refresh and self-refresh modes. The device is available in a 54-ball W-BGA package, making it suitable for compact applications. The operating temperature range for this part is from -40°C to +85°C, making it suitable for industrial applications. Engineers considering this memory chip should note its high-speed capabilities and robust features, which may be beneficial for applications requiring efficient data processing and storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16320B-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-WBGA (11x13)

SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5.4ns 54-WBGA (11x13)

Buy Now Datasheet
Memory - SDRAM - IS42S16320B-6BLI - 1188982-IS42S16320B-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320B-6BLI
1188982-IS42S16320B-6BLI
Memory - SDRAM - IS42S16320B-6BLI 1188982-IS42S16320B-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188982-IS42S16320B- 6BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-WBGA (11x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188982-IS42S16320B-6BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-WBGA (11x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 144
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S16320B-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320B-6BLI
Memory IC and Storage Component 774-IS42S16320B-6BLI
IC DRAM 512MBIT PARALLEL 54WBGA Product overview: IS42S16320B-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-6BLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 54WBGA Product overview: IS42S16320B-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16320B-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-WBGA (11x13)

SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-WBGA (11x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 54WBGA

IC DRAM 512MBIT PARALLEL 54WBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16320B-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320B-6BLI
Integrated Circuits (ICs) - Memory IS42S16320B-6BLI
IC DRAM 512MBIT PARALLEL 54WBGA

IC DRAM 512MBIT PARALLEL 54WBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16320B-6BLI-ND 1188982-IS42S16320B-6BLI 774-IS42S16320B-6BLI IS42S16320B-6BLI IS42S16320B-6BLI IS42S16320B-6BLI
Product Name Memory Memory - SDRAM - IS42S16320B-6BLI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 54-TFBGA BGA; Tray BGA; 54-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details