Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16800E-6TL IS42S16800E-6TL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047949-IS42S16800E- 6TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): K4S281632F-TL75; IS42S16800E-6TL-TR; IS45S16800E-6TLA1-TR ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047949-IS42S16800E- 6TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): K4S281632F-TL75; IS42S16800E-6TL-TR; IS45S16800E-6TLA1-TR ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16800E-6TL - 1047949-IS42S16800E-6TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16800E-6TL
1047949-IS42S16800E-6TL
Memory - SDRAM - IS42S16800E-6TL 1047949-IS42S16800E-6TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047949-IS42S16800E- 6TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): K4S281632F-TL75; IS42S16800E-6TL-TR; IS45S16800E-6TLA1-TR ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1047949-IS42S16800E-6TL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Alternative Parts (Cross-Reference): K4S281632F-TL75; IS42S16800E-6TL-TR; IS45S16800E-6TLA1-TR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - IS42S16800E-6TL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16800E-6TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16800E-6TL
Memory IC and Storage Component 774-IS42S16800E-6TL
IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S16800E-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800E-6TL can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: IS42S16800E-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800E-6TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16800E-6TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16800E-6TL
Integrated Circuits (ICs) - Memory IS42S16800E-6TL
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S16800E-6TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1047949-IS42S16800E-6TL IS42S16800E-6TL-ND 774-IS42S16800E-6TL IS42S16800E-6TL IS42S16800E-6TL IS42S16800E-6TL
Product Name Memory - SDRAM - IS42S16800E-6TL Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S80KS2562GABHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
4 suppliers