Integrated Silicon Solution, Inc. Memory IS42S16100C1-7BLI

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16100C1-7BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)

SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 60-TFBGA (6.4x10.1)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16100C1-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100C1-7BLI
Memory IC and Storage Component 774-IS42S16100C1-7BLI
IC DRAM 16MBIT PAR 60TFBGA Product overview: IS42S16100C1-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-7BL I can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 60TFBGA Product overview: IS42S16100C1-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - IS42S16100C1-7BLI - 753777-IS42S16100C1-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IS42S16100C1-7BLI
753777-IS42S16100C1-7BLI
Memory - RAM - IS42S16100C1-7BLI 753777-IS42S16100C1-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 753777-IS42S16100C1- 7BLI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 60-TFBGA Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Part Status: Obsolete(EOL) Family Name: IS42S16100C1 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 60-TFBGA (6.4x10.1) Alternative Parts (Cross-Reference): HY5V16FF6P-7I; HY5V16FF6-SI; HY5V16FF6P-S; Introduction Date: July 21, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 753777-IS42S16100C1-7BLI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 60-TFBGA
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Part Status: Obsolete(EOL)
Family Name: IS42S16100C1
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA (6.4x10.1)
Alternative Parts (Cross-Reference): HY5V16FF6P-7I; HY5V16FF6-SI; HY5V16FF6P-S;
Introduction Date: July 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS42S16100C1-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1)

SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16100C1-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16100C1-7BLI
Integrated Circuits (ICs) - Memory IS42S16100C1-7BLI
IC DRAM 16MBIT PARALLEL 60TFBGA

IC DRAM 16MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 16MBIT PARALLEL 60TFBGA

IC DRAM 16MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16100C1-7BLI-ND 774-IS42S16100C1-7BLI 753777-IS42S16100C1-7BLI IS42S16100C1-7BLI IS42S16100C1-7BLI IS42S16100C1-7BLI
Product Name Memory Memory IC and Storage Component Memory - RAM - IS42S16100C1-7BLI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 60-TFBGA BGA; Tray BGA; 60-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details