Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188990-IS42S16400F-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-TFBGA (8x8)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
IC DRAM 64MBIT PAR 54TFBGA Product overview: IS42S16400F-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400F-7BL can be used for catalog matching and distributor lookup.
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1188990-IS42S16400F-7BL | 774-IS42S16400F-7BL | IS42S16400F-7BL-ND | IS42S16400F-7BL | IS42S16400F-7BL | IS42S16400F-7BL |
| Product Name | Memory - SDRAM - IS42S16400F-7BL | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |