IC DRAM 16MBIT PARALLEL 42SOJ Product overview: IS41LV16100B-50KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16100B-50K
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 42-SOJ
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188947-IS41LV16100B
Packaging: Tube
Mounting Style: SMD
Technology: DRAM - EDO
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 42-SOJ
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Memory Interface: Parallel
Manufacturer Package: 42-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 16
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
IC DRAM 16MBIT PARALLEL 42SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 42-SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS41LV16100B-50KLI | IS41LV16100B-50KLI-ND | 1188947-IS41LV16100B-50KLI | IS41LV16100B-50KLI | IS41LV16100B-50KLI | IS41LV16100B-50KLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS41LV16100B-50KLI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |