DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921606-IS41LV16100D-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25 ns 50-TSOP II
Package: 50-TSOP (0.400", 10.16mm Width), 44 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS41LV16100
Categories: Integrated Circuits (ICs)
Case / Package: 50-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS41LV16100D-50TLI-T
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS41LV16100D-50TLI-TR-ND | 921606-IS41LV16100D-50TLI-TR | 774-IS41LV16100D-50TLI-TR | IS41LV16100D-50TLI-TR | IS41LV16100D-50TLI-TR | IS41LV16100D-50TLI-TR | IS41LV16100D-50TLI-TR |
| Product Name | Memory | Memory - SDRAM - IS41LV16100D-50TLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM - EDO; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | TSOP; "50-TSOP (0.400"", 10.16mm Width), 44 Leads" | SOP; 50-TSOP II | 50-TSOP (0.400\", 10.16mm Width), 44 Leads | 50-TSOP (0.400", 10.16mm Width), 44 Leads | |||
| Supply Voltage | 3V ~ 3.6V | 3 | 3.6V; 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V |