SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42RM16800H-75BLI-ND | IS42RM16800H-75BLI | IS42RM16800H-75BLI | IS42RM16800H-75BLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA |