SDRAM Memory IC 4Gb (256M x 16) POD 1.333GHz 18ns 96-FBGA (7.5x13.5)
4GB (256MX16) DDR4. 96-BALL WIND
SDRAM Memory IC 4Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT POD 96FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2174-EM6OE16NWAKA-07IHTR-ND | EM6OE16NWAKA-07IH | EM6OE16NWAKA-07IH | EM6OE16NWAKA-07IH |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-TFBGA | 1.333 GHz | |
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | Surface Mount |