Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 142177-IS41C16100C-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: DRAM - EDO
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: DRAM
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS41C16100C-50TLI-TR
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 142177-IS41C16100C-50TLI-TR | 774-IS41C16100C-50TLI-TR | IS41C16100C-50TLI-TR-ND | IS41C16100C-50TLI-TR | IS41C16100C-50TLI-TR | IS41C16100C-50TLI-TR | IS41C16100C-50TLI-TR |
| Product Name | Memory - SDRAM - IS41C16100C-50TLI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM - EDO; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |