Integrated Silicon Solution, Inc. Memory IS42RM16800G-75BLI-TR

Description
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42RM16800G-75BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

Buy Now Datasheet
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42RM16800G-75BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42RM16800G-75BLI-TR
Integrated Circuits (ICs) - Memory IS42RM16800G-75BLI-TR
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42RM16800G-75BLI-TR-ND IS42RM16800G-75BLI-TR IS42RM16800G-75BLI-TR IS42RM16800G-75BLI-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-TFBGA BGA; 54-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers