Integrated Silicon Solution, Inc. Memory IS42S16320F-6TL-TR

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16320F-6TL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 167MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16320F-6TL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320F-6TL-TR
Memory IC and Storage Component 774-IS42S16320F-6TL-TR
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6TL- TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-6TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16320F-6TL-TR - 777166-IS42S16320F-6TL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320F-6TL-TR
777166-IS42S16320F-6TL-TR
Memory - SDRAM - IS42S16320F-6TL-TR 777166-IS42S16320F-6TL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777166-IS42S16320F-6 TL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 54-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SDRAM Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Family Name: IS42S16320F Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP II Alternative Parts (Cross-Reference): IS42S16320F-6TL; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777166-IS42S16320F-6TL-TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Family Name: IS42S16320F
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 54-TSOP II
Alternative Parts (Cross-Reference): IS42S16320F-6TL;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16320F-6TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320F-6TL-TR
Integrated Circuits (ICs) - Memory IS42S16320F-6TL-TR
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
Memory - IS42S16320F-6TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16320F-6TL-TR-ND 774-IS42S16320F-6TL-TR 777166-IS42S16320F-6TL-TR IS42S16320F-6TL-TR IS42S16320F-6TL-TR IS42S16320F-6TL-TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS42S16320F-6TL-TR Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 774-672545 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details