Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16320B-7TL IS42S16320B-7TL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 086193-IS42S16320B-7 TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Family Name: IS42S16320B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): AS4SD32M16DG-75/XT; AS4SD32M16DGCR-75/ET ; AS4SD32M16DGC-75/XT; AS4SD32M16DGCR-75/XT ; Introduction Date: July 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 086193-IS42S16320B-7 TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Family Name: IS42S16320B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): AS4SD32M16DG-75/XT; AS4SD32M16DGCR-75/ET ; AS4SD32M16DGC-75/XT; AS4SD32M16DGCR-75/XT ; Introduction Date: July 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16320B-7TL - 086193-IS42S16320B-7TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320B-7TL
086193-IS42S16320B-7TL
Memory - SDRAM - IS42S16320B-7TL 086193-IS42S16320B-7TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 086193-IS42S16320B-7 TL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Family Name: IS42S16320B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Alternative Parts (Cross-Reference): AS4SD32M16DG-75/XT; AS4SD32M16DGCR-75/ET ; AS4SD32M16DGC-75/XT; AS4SD32M16DGCR-75/XT ; Introduction Date: July 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 086193-IS42S16320B-7TL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Family Name: IS42S16320B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Alternative Parts (Cross-Reference): AS4SD32M16DG-75/XT; AS4SD32M16DGCR-75/ET; AS4SD32M16DGC-75/XT; AS4SD32M16DGCR-75/XT ;
Introduction Date: July 20, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 706-1282-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16320B-7TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320B-7TL
Memory IC and Storage Component 774-IS42S16320B-7TL
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320B-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-7TL can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320B-7TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-7TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16320B-7TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16320B-7TL
Integrated Circuits (ICs) - Memory - Memory IS42S16320B-7TL
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S16320B-7TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 086193-IS42S16320B-7TL 706-1282-ND 774-IS42S16320B-7TL IS42S16320B-7TL IS42S16320B-7TL IS42S16320B-7TL IS42S16320B-7TL
Product Name Memory - SDRAM - IS42S16320B-7TL Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 16-3459-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details