Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777159-IS41C16100C-5
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 42-BSOJ (0.400", 10.16mm)
Mounting: SMD
Technology: DRAM - EDO
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Family Name: IS41C16100C
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Memory Interface: Parallel
Manufacturer Package: 42-SOJ
Alternative Parts (Cross-Reference): TMS418160-60DZR; TMS418160P-60DZ; TMS418160-60DZ; TMS418169-60DZ;
Introduction Date: April 19, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 42-SOJ
IC DRAM 16MBIT PARALLEL 42SOJ Product overview: IS41C16100C-50KLI-TR
IC DRAM 16MBIT PARALLEL 42SOJ
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 42-SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777159-IS41C16100C-50KLI-TR | IS41C16100C-50KLI-TR-ND | 774-IS41C16100C-50KLI-TR | IS41C16100C-50KLI-TR | IS41C16100C-50KLI-TR | IS41C16100C-50KLI-TR |
| Product Name | Memory - SDRAM - IS41C16100C-50KLI-TR | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |