DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 42-SOJ
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875373-IS41C16105C-5
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25 ns 42-SOJ
Package: Reel - TR
Package: 42-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-SOJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
IC DRAM 16MBIT PARALLEL 42SOJ Product overview: IS41C16105C-50KLI-TR
DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS41C16105C-50KLI-TR-ND | 875373-IS41C16105C-50KLI-TR | 774-IS41C16105C-50KLI-TR | IS41C16105C-50KLI-TR | IS41C16105C-50KLI-TR | IS41C16105C-50KLI-TR |
| Product Name | Memory | Memory - SDRAM - IS41C16105C-50KLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |