SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5ns 54-TSOP II
SDRAM Memory IC 64Mbit Parallel 166 MHz 5 ns 54-TSOP II
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 54TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16400D-6TL-TR-ND | IS42S16400D-6TL-TR | IS42S16400D-6TL-TR | IS42S16400D-6TL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |