SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
IC DRAM 128MBIT PARALLEL 54TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16800E-6BL-TR-ND | IS42S16800E-6BL-TR | IS42S16800E-6BL-TR | IS42S16800E-6BL-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA |