Integrated Silicon Solution, Inc. Memory IS41LV16105C-50TLI

Description
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II
Request a Quote Datasheet
Description
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1136-ND - DigiKey
Thief River Falls, MN, United States
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II

DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS41LV16105C-50TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS41LV16105C-50TLI
Memory IC and Storage Component 774-IS41LV16105C-50TLI
IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16105C-50TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105C-50T LI can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16105C-50TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105C-50TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS41LV16105C-50TLI - 808252-IS41LV16105C-50TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS41LV16105C-50TLI
808252-IS41LV16105C-50TLI
Memory - SDRAM - IS41LV16105C-50TLI 808252-IS41LV16105C-50TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 808252-IS41LV16105C- 50TLI Packaging: Tray Mounting Style: SMD Technology: DRAM - FP Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 25ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 117 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 808252-IS41LV16105C-50TLI
Packaging: Tray
Mounting Style: SMD
Technology: DRAM - FP
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 117
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS41LV16105C-50TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM - FP Memory IC 16Mbit Parallel 25 ns 44-TSOP II

DRAM - FP Memory IC 16Mbit Parallel 25 ns 44-TSOP II

Buy Now Datasheet
IC DRAM 16MBIT PAR 44TSOP II

IC DRAM 16MBIT PAR 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS41LV16105C-50TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS41LV16105C-50TLI
Integrated Circuits (ICs) - Memory - Memory IS41LV16105C-50TLI
IC DRAM 16MBIT PAR 44TSOP II

IC DRAM 16MBIT PAR 44TSOP II

Supplier's Site
IC DRAM 16MBIT PAR 44TSOP II

IC DRAM 16MBIT PAR 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1136-ND 774-IS41LV16105C-50TLI 808252-IS41LV16105C-50TLI IS41LV16105C-50TLI IS41LV16105C-50TLI IS41LV16105C-50TLI IS41LV16105C-50TLI
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS41LV16105C-50TLI Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM - FP; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details