Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16320B-7TL-TR IS42S16320B-7TL-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 085980-IS42S16320B-7 TL-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 085980-IS42S16320B-7 TL-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16320B-7TL-TR - 085980-IS42S16320B-7TL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320B-7TL-TR
085980-IS42S16320B-7TL-TR
Memory - SDRAM - IS42S16320B-7TL-TR 085980-IS42S16320B-7TL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 085980-IS42S16320B-7 TL-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 085980-IS42S16320B-7TL-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS42S16320B-7TL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16320B-7TL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320B-7TL-TR
Memory IC and Storage Component 774-IS42S16320B-7TL-TR
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320B-7TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-7TL- TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320B-7TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-7TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S16320B-7TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16320B-7TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16320B-7TL-TR
Integrated Circuits (ICs) - Memory IS42S16320B-7TL-TR
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 085980-IS42S16320B-7TL-TR IS42S16320B-7TL-TR-ND 774-IS42S16320B-7TL-TR IS42S16320B-7TL-TR IS42S16320B-7TL-TR IS42S16320B-7TL-TR
Product Name Memory - SDRAM - IS42S16320B-7TL-TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tape & Reel (TR) 54-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520366231296 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 4703BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details