Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16400J-7BLI IS42S16400J-7BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811274-IS42S16400J-7 BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811274-IS42S16400J-7 BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16400J-7BLI - 811274-IS42S16400J-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16400J-7BLI
811274-IS42S16400J-7BLI
Memory - SDRAM - IS42S16400J-7BLI 811274-IS42S16400J-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811274-IS42S16400J-7 BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TFBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 811274-IS42S16400J-7BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS42S16400J-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16400J-7BLI
Memory IC and Storage Component 774-IS42S16400J-7BLI
IC DRAM 64MBIT PAR 54TFBGA Product overview: IS42S16400J-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7BLI can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TFBGA Product overview: IS42S16400J-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400J-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16400J-7BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS42S16400J-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16400J-7BLI
Integrated Circuits (ICs) - Memory - Memory IS42S16400J-7BLI
IC DRAM 64MBIT PAR 54TFBGA

IC DRAM 64MBIT PAR 54TFBGA

Supplier's Site
Memory - IS42S16400J-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
Sdram, 64Mbit, 143Mhz, Bga-54; Dram Type Integrated Silicon Solution (Issi) - 52T1698 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 64Mbit, 143Mhz, Bga-54; Dram Type Integrated Silicon Solution (Issi)
52T1698
Sdram, 64Mbit, 143Mhz, Bga-54; Dram Type Integrated Silicon Solution (Issi) 52T1698
SDRAM, 64MBIT, 143MHZ, BGA-54; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:143MHz; Memory Case Style:BGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

SDRAM, 64MBIT, 143MHZ, BGA-54; DRAM Type:SDR; DRAM Density:64Mbit; DRAM Memory Configuration:4M x 16bit; Clock Frequency:143MHz; Memory Case Style:BGA; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:5.4ns; MSL:- RoHS Compliant: Yes

Supplier's Site
Sdram, 64Mbit, 143Mhz, Bga-54; Dram Memory Configuration Integrated Silicon Solution (Issi) - 65AC6006 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 64Mbit, 143Mhz, Bga-54; Dram Memory Configuration Integrated Silicon Solution (Issi)
65AC6006
Sdram, 64Mbit, 143Mhz, Bga-54; Dram Memory Configuration Integrated Silicon Solution (Issi) 65AC6006
SDRAM, 64MBIT, 143MHZ, BGA-54; DRAM Memory Configuration:4M x 16bit; Memory Case Style:BGA; No. of Pins:54Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SDRAM, 64MBIT, 143MHZ, BGA-54; DRAM Memory Configuration:4M x 16bit; Memory Case Style:BGA; No. of Pins:54Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 811274-IS42S16400J-7BLI 774-IS42S16400J-7BLI IS42S16400J-7BLI-ND IS42S16400J-7BLI IS42S16400J-7BLI 52T1698 65AC6006 IS42S16400J-7BLI IS42S16400J-7BLI
Product Name Memory - SDRAM - IS42S16400J-7BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Sdram, 64Mbit, 143Mhz, Bga-54; Dram Type Integrated Silicon Solution (Issi) Sdram, 64Mbit, 143Mhz, Bga-54; Dram Memory Configuration Integrated Silicon Solution (Issi) Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V 3V ~ 3.6V
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details