DRAM - EDO Memory IC 4Mb (256K x 16) Parallel 18ns 40-TSOP
IC DRAM 4MBIT PARALLEL 40TSOP
IC DRAM 4MBIT PARALLEL 40TSOP
DRAM - EDO Memory IC 4Mbit Parallel 18 ns 40-TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS41C16256C-35TLI-TR-ND | IS41C16256C-35TLI-TR | IS41C16256C-35TLI-TR | IS41C16256C-35TLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |