Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16100C1-6T

Description
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-6T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-6T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-6T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-6T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS42S16100C1-6T is a 16-Mbit Synchronous Dynamic RAM (SDRAM) from Quarktwin Technology Ltd., organized as 512K words x 16 bits x 2 banks. It operates at a clock frequency of 166 MHz and is fully synchronous, with all signals referenced to the positive clock edge. The memory supports simultaneous and independent operation of its two banks, enhancing performance for applications requiring high-speed data transfer. This memory device features a single 3.3V power supply and utilizes an LVTTL interface. It offers programmable burst lengths of 1, 2, 4, 8, or full page, with selectable burst sequences of sequential or interleave. The IS42S16100C1-6T also includes a programmable CAS latency of 2 or 3 clocks, and supports burst read/write operations along with burst read/single write capabilities. The device is packaged in a 400-mil 50-pin TSOP-II configuration and is available in a lead-free option. It is suitable for industrial applications with an operating temperature range of 0°C to 70°C. The memory requires 4096 refresh cycles every 64 ms and allows random column addressing every clock cycle, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The IS42S16100C1-6T is a 16-Mbit Synchronous Dynamic RAM (SDRAM) from Quarktwin Technology Ltd., organized as 512K words x 16 bits x 2 banks. It operates at a clock frequency of 166 MHz and is fully synchronous, with all signals referenced to the positive clock edge. The memory supports simultaneous and independent operation of its two banks, enhancing performance for applications requiring high-speed data transfer. This memory device features a single 3.3V power supply and utilizes an LVTTL interface. It offers programmable burst lengths of 1, 2, 4, 8, or full page, with selectable burst sequences of sequential or interleave. The IS42S16100C1-6T also includes a programmable CAS latency of 2 or 3 clocks, and supports burst read/write operations along with burst read/single write capabilities. The device is packaged in a 400-mil 50-pin TSOP-II configuration and is available in a lead-free option. It is suitable for industrial applications with an operating temperature range of 0°C to 70°C. The memory requires 4096 refresh cycles every 64 ms and allows random column addressing every clock cycle, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16100C1-6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16100C1-6T
Memory IC and Storage Component 774-IS42S16100C1-6T
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-6T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-6T can be used for catalog matching and distributor lookup.

IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100C1-6T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100C1-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16100C1-6T - 1188963-IS42S16100C1-6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16100C1-6T
1188963-IS42S16100C1-6T
Memory - SDRAM - IS42S16100C1-6T 1188963-IS42S16100C1-6T
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188963-IS42S16100C1 -6T Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 5.5ns Categories: Integrated Circuits Supplier Device Package: 50-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 50-TSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 117 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188963-IS42S16100C1-6T
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5ns
Categories: Integrated Circuits
Supplier Device Package: 50-TSOP II
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 50-TSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 117
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS42S16100C1-6T-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.5ns 50-TSOP II

Buy Now Datasheet
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16100C1-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16100C1-6T
Integrated Circuits (ICs) - Memory IS42S16100C1-6T
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site
Memory - IS42S16100C1-6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 50-TSOP II

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S16100C1-6T 1188963-IS42S16100C1-6T IS42S16100C1-6T-ND IS42S16100C1-6T IS42S16100C1-6T IS42S16100C1-6T
Product Name Memory IC and Storage Component Memory - SDRAM - IS42S16100C1-6T Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSOP; Tray TSOP; "50-TSOP (0.400"", 10.16mm Width)" 50-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 448-S27KS0642GABHI030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
7 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details