Integrated Silicon Solution, Inc. Memory IS42RM32800K-75BLI-TR

Description
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42RM32800K-75BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet
256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) - 29X5158 - Newark, An Avnet Company
Chicago, IL, United States
256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi)
29X5158
256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) 29X5158
256M, 2.5V, Mobile SDRAM, 8Mx32, 133Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT, T&R

256M, 2.5V, Mobile SDRAM, 8Mx32, 133Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT, T&R

Supplier's Site
Integrated Circuits (ICs) - Memory - IS42RM32800K-75BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42RM32800K-75BLI-TR
Integrated Circuits (ICs) - Memory IS42RM32800K-75BLI-TR
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42RM32800K-75BLI-TR-ND IS42RM32800K-75BLI-TR IS42RM32800K-75BLI-TR 29X5158 IS42RM32800K-75BLI-TR
Product Name Memory Memory Memory 256M, 2.5V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details