IC DRAM 16MBIT PARALLEL 42SOJ Product overview: IS41LV16105D-50KLI-T
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 42-SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS41LV16105D-50KLI-TR | IS41LV16105D-50KLI-TR-ND | IS41LV16105D-50KLI-TR | IS41LV16105D-50KLI-TR | IS41LV16105D-50KLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 16 bits |