The IS42S16160B-7BL-TR is a 256Mb synchronous DRAM memory chip designed to operate at a clock frequency of up to 166 MHz. It features a fully synchronous interface with all signals referenced to the positive edge of the clock. The memory is organized into four banks, allowing for efficient access and data transfer through a pipeline architecture. This DRAM operates on a power supply of 3.3V for both VDD and VDDQ, and it supports a variety of programmable burst lengths (1, 2, 4, 8, or full page) and burst sequences (sequential or interleave). It includes an auto-refresh mode with 8K refresh cycles every 64 ms and offers a self-refresh capability for power-saving. The device is compatible with LVTTL signaling and provides programmable CAS latency options of 2 or 3 clocks. The IS42S16160B-7BL-TR is available in a 54-pin TSOP-II package and is also offered in a lead-free version, making it suitable for various applications, including industrial environments. Its high-speed performance and flexible configuration options make it a viable choice for engineers looking for reliable memory solutions in their projects.
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-LFBGA (8x13)
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-LFBGA (8x13)
IC DRAM 256MBIT PARALLEL 54LFBGA
IC DRAM 256MBIT PARALLEL 54LFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16160B-7BL-TR-ND | IS42S16160B-7BL-TR | IS42S16160B-7BL-TR | IS42S16160B-7BL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 54-LFBGA | BGA; 54-LFBGA | BGA |