Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16160B-6TL IS42S16160B-6TL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188968-IS42S16160B- 6TL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188968-IS42S16160B- 6TL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16160B-6TL - 1188968-IS42S16160B-6TL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160B-6TL
1188968-IS42S16160B-6TL
Memory - SDRAM - IS42S16160B-6TL 1188968-IS42S16160B-6TL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188968-IS42S16160B- 6TL Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188968-IS42S16160B-6TL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-TSOP II
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS42S16160B-6TL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16160B-6TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160B-6TL
Memory IC and Storage Component 774-IS42S16160B-6TL
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160B-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-6TL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160B-6TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-6TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16160B-6TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16160B-6TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16160B-6TL
Integrated Circuits (ICs) - Memory IS42S16160B-6TL
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1188968-IS42S16160B-6TL IS42S16160B-6TL-ND 774-IS42S16160B-6TL IS42S16160B-6TL IS42S16160B-6TL IS42S16160B-6TL
Product Name Memory - SDRAM - IS42S16160B-6TL Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C128-30MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers
Memory IC and Storage Component - 774-HYB18T256800AF-5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details