Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921615-IS42S16160B-7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-LFBGA (8x13)
Package: Tray
Package: 54-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 54-LFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Other Part Number: IS42S16160B7BL, 706-1017
IC DRAM 256MBIT PAR 54LFBGA Product overview: IS42S16160B-7BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-7BL can be used for catalog matching and distributor lookup.
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-LFBGA (8x13)
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-LFBGA (8x13)
IC DRAM 256MBIT PARALLEL 54LFBGA
SDRAM, 256MBIT, 143MHZ, TSOP-54; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:4 BLK (4M x 16); Clock Frequency:143MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:7ns; MSL:- RoHS Compliant: Yes
IC DRAM 256MBIT PARALLEL 54LFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921615-IS42S16160B-7BL | 774-IS42S16160B-7BL | 706-1017-ND | IS42S16160B-7BL | IS42S16160B-7BL | 43M4843 | IS42S16160B-7BL |
| Product Name | Memory - SDRAM - IS42S16160B-7BL | Memory IC and Storage Component | Memory | Memory | Memory | Sdram, 256Mbit, 143Mhz, Tsop-54; Dram Type Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; 54-LFBGA (8x13) | BGA; Tray | 54-LFBGA | BGA; 54-LFBGA | TSOP | BGA | |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 7 ns | 5.4 ns |