Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16320F-7TLI

Description
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-7TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-7TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16320F-7TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16320F-7TLI
Memory IC and Storage Component 774-IS42S16320F-7TLI
IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-7TLI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: IS42S16320F-7TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320F-7TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16320F-7TLI - 731497-IS42S16320F-7TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16320F-7TLI
731497-IS42S16320F-7TLI
Memory - SDRAM - IS42S16320F-7TLI 731497-IS42S16320F-7TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 731497-IS42S16320F-7 TLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5.4ns Family Name: IS42S16320F Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 143MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Alternative Parts (Cross-Reference): EDS5116ABTA-75-E; AS4C32M16SA-7TIN; AS4C32M16SA-7TCN; Introduction Date: November 05, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 731497-IS42S16320F-7TLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5.4ns
Family Name: IS42S16320F
Categories: Integrated Circuits
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 143MHz
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Alternative Parts (Cross-Reference): EDS5116ABTA-75-E; AS4C32M16SA-7TIN; AS4C32M16SA-7TCN;
Introduction Date: November 05, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - 706-1416-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Sdram, 512Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi) - 65AC6004 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, 512Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi)
65AC6004
Sdram, 512Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi) 65AC6004
SDRAM, 512MBIT, 143MHZ, TSOP-II-54; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SDRAM, 512MBIT, 143MHZ, TSOP-II-54; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP-II; No. of Pins:54Pins; IC Interface Type:Parallel; Access Time:5.4ns; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory IC - 87067452 - Radwell International
Willingboro, NJ, United States
Memory IC
87067452
Memory IC 87067452
SDRAM, 512MBIT, 143MHZ, TSOP-II-54; DRAM TYPE:SDR; DRAM DENSITY:512MBIT; DRAM MEMORY CONFIGURATION:32M X 16BIT; CLOCK FREQUENCY:143MHZ; MEMORY CASE STYLE:TSOP-II; NO. OF PINS:54PINS; SUPPLY VOLTAGE NOM:3.3V; ACCESS TIME:5.4NS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SDRAM, 512MBIT, 143MHZ, TSOP-II-54; DRAM TYPE:SDR; DRAM DENSITY:512MBIT; DRAM MEMORY CONFIGURATION:32M X 16BIT; CLOCK FREQUENCY:143MHZ; MEMORY CASE STYLE:TSOP-II; NO. OF PINS:54PINS; SUPPLY VOLTAGE NOM:3.3V; ACCESS TIME:5.4NS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS42S16320F-7TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS42S16320F-7TLI
Integrated Circuits (ICs) - Memory - Memory IS42S16320F-7TLI
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
Memory >> SDRAM IS42S16320F-7TLI
TSOP-54-10.2mm SDRAM ROHS

TSOP-54-10.2mm SDRAM ROHS

Supplier's Site Datasheet
Memory - IS42S16320F-7TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S16320F-7TLI 731497-IS42S16320F-7TLI 706-1416-ND 65AC6004 IS42S16320F-7TLI IS42S16320F-7TLI 87067452 IS42S16320F-7TLI IS42S16320F-7TLI IS42S16320F-7TLI
Product Name Memory IC and Storage Component Memory - SDRAM - IS42S16320F-7TLI Memory Sdram, 512Mbit, 143Mhz, Tsop-Ii-54; Dram Memory Configuration Integrated Silicon Solution (Issi) Memory Memory Memory IC Integrated Circuits (ICs) - Memory - Memory Memory >> SDRAM Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details