Integrated Silicon Solution, Inc. Memory IS42S16160J-6BL-TR

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16160J-6BL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
DRAM - 1447441-IS42S16160J-6BL-TR - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447441-IS42S16160J- 6BL-TR Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1447441-IS42S16160J-6BL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now
Memory IC and Storage Component - 774-IS42S16160J-6BL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160J-6BL-TR
Memory IC and Storage Component 774-IS42S16160J-6BL-TR
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160J-6BL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160J-6BL- TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42S16160J-6BL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160J-6BL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16160J-6BL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16160J-6BL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16160J-6BL-TR
Integrated Circuits (ICs) - Memory IS42S16160J-6BL-TR
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 54TFBGA

IC DRAM 256MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16160J-6BL-TR-ND 1447441-IS42S16160J-6BL-TR 774-IS42S16160J-6BL-TR IS42S16160J-6BL-TR IS42S16160J-6BL-TR IS42S16160J-6BL-TR
Product Name Memory DRAM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 54-TFBGA BGA; Tape & Reel (TR) BGA; 54-TFBGA BGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details