Integrated Silicon Solution, Inc. Memory IS42S16800E-6BLI

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16800E-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory - SD - IS42S16800E-6BLI - 945579-IS42S16800E-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - IS42S16800E-6BLI
945579-IS42S16800E-6BLI
Memory - SD - IS42S16800E-6BLI 945579-IS42S16800E-6BLI
Win Source Part Number: 945579-IS42S16800E-6 BLI Series: * Categories: Memory

Win Source Part Number: 945579-IS42S16800E-6BLI
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-IS42S16800E-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16800E-6BLI
Memory IC and Storage Component 774-IS42S16800E-6BLI
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42S16800E-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800E-6BLI can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42S16800E-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16800E-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42S16800E-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16800E-6BLI
Integrated Circuits (ICs) - Memory IS42S16800E-6BLI
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site
Memory - IS42S16800E-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16800E-6BLI-ND 945579-IS42S16800E-6BLI 774-IS42S16800E-6BLI IS42S16800E-6BLI IS42S16800E-6BLI IS42S16800E-6BLI
Product Name Memory Memory - SD - IS42S16800E-6BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-TFBGA BGA; Tray BGA BGA; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details