Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921609-IS41LV16105D-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25 ns 42-SOJ
Package: Tube
Package: 42-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-SOJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
IC DRAM 16MBIT PARALLEL 42SOJ Product overview: IS41LV16105D-50KLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16105D-50K
DRAM - FP Memory IC 16Mb (1M x 16) Parallel 25ns 42-SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
IC DRAM 16MBIT PARALLEL 42SOJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921609-IS41LV16105D-50KLI | 774-IS41LV16105D-50KLI | IS41LV16105D-50KLI-ND | IS41LV16105D-50KLI | IS41LV16105D-50KLI | IS41LV16105D-50KLI | IS41LV16105D-50KLI |
| Product Name | Memory - SDRAM - IS41LV16105D-50KLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM - FP; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOJ; 42-SOJ | SOJ; Tube | "42-BSOJ (0.400"", 10.16mm Width)" | SOJ; 42-BSOJ (0.400", 10.16mm Width) | 42-BSOJ (0.400\", 10.16mm Width) | SOJ |