IC DRAM 512MBIT PAR 54WBGA Product overview: IS42S16320B-7BL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16320B-7BL-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875383-IS42S16320B-7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 512Mb (32M x 16) Parallel 143 MHz 5.4 ns 54-WBGA (11x13)
Package: Reel - TR
Package: 54-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 54-WBGA (11x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-WBGA (11x13)
IC DRAM 512MBIT PARALLEL 54WBGA
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-WBGA (11x13)
IC DRAM 512MBIT PARALLEL 54WBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42S16320B-7BL-TR | 875383-IS42S16320B-7BL-TR | IS42S16320B-7BL-TR-ND | IS42S16320B-7BL-TR | IS42S16320B-7BL-TR | IS42S16320B-7BL-TR |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS42S16320B-7BL-TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | BGA; Tape & Reel (TR) | BGA; 54-WBGA (11x13) | 54-TFBGA | BGA; 54-TFBGA | BGA |