Integrated Silicon Solution, Inc. Memory - SDRAM - IS42S16400D-7BLI IS42S16400D-7BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 124831-IS42S16400D-7 BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-MiniBGA (6.4x10.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 124831-IS42S16400D-7 BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-MiniBGA (6.4x10.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42S16400D-7BLI - 124831-IS42S16400D-7BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16400D-7BLI
124831-IS42S16400D-7BLI
Memory - SDRAM - IS42S16400D-7BLI 124831-IS42S16400D-7BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 124831-IS42S16400D-7 BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 60-MiniBGA (6.4x10.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 143MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 124831-IS42S16400D-7BLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 60-MiniBGA (6.4x10.1)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 143MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - IS42S16400D-7BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-MiniBGA (6.4x10.1)

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-MiniBGA (6.4x10.1)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16400D-7BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16400D-7BLI
Memory IC and Storage Component 774-IS42S16400D-7BLI
IC DRAM 64MBIT PAR 60MINIBGA Product overview: IS42S16400D-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400D-7BLI can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 60MINIBGA Product overview: IS42S16400D-7BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16400D-7BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42S16400D-7BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-MiniBGA (6.4x10.1)

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-MiniBGA (6.4x10.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16400D-7BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16400D-7BLI
Integrated Circuits (ICs) - Memory IS42S16400D-7BLI
IC DRAM 64MBIT PAR 60MINIBGA

IC DRAM 64MBIT PAR 60MINIBGA

Supplier's Site
IC DRAM 64MBIT PAR 60MINIBGA

IC DRAM 64MBIT PAR 60MINIBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 124831-IS42S16400D-7BLI IS42S16400D-7BLI-ND 774-IS42S16400D-7BLI IS42S16400D-7BLI IS42S16400D-7BLI IS42S16400D-7BLI
Product Name Memory - SDRAM - IS42S16400D-7BLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 60-MiniBGA (6.4x10.1) 60-TFBGA BGA; Tray BGA; 60-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details