SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16100F-7TL-TR-ND | IS42S16100F-7TL-TR | IS42S16100F-7TL-TR | IS42S16100F-7TL-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | TSOP; "50-TSOP (0.400"", 10.16mm Width)" | 50-TSOP (0.400\", 10.16mm Width) |