DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS41C16100C-50TI-ND | IS41C16100C-50TI | IS41C16100C-50TI | IS41C16100C-50TI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |