Integrated Silicon Solution, Inc. Memory IS42S16160B-6BL

Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16160B-6BL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-LFBGA (8x13)

Buy Now Datasheet
Memory - SDRAM - IS42S16160B-6BL - 107230-IS42S16160B-6BL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160B-6BL
107230-IS42S16160B-6BL
Memory - SDRAM - IS42S16160B-6BL 107230-IS42S16160B-6BL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 107230-IS42S16160B-6 BL Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 54-LFBGA (8x13) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 107230-IS42S16160B-6BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-LFBGA (8x13)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42S16160B-6BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160B-6BL
Memory IC and Storage Component 774-IS42S16160B-6BL
IC DRAM 256MBIT PAR 54LFBGA Product overview: IS42S16160B-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-6BL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54LFBGA Product overview: IS42S16160B-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160B-6BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 54LFBGA

IC DRAM 256MBIT PARALLEL 54LFBGA

Supplier's Site Datasheet
Memory - IS42S16160B-6BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-LFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-LFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16160B-6BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16160B-6BL
Integrated Circuits (ICs) - Memory IS42S16160B-6BL
IC DRAM 256MBIT PARALLEL 54LFBGA

IC DRAM 256MBIT PARALLEL 54LFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 54LFBGA

IC DRAM 256MBIT PARALLEL 54LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42S16160B-6BL-ND 107230-IS42S16160B-6BL 774-IS42S16160B-6BL IS42S16160B-6BL IS42S16160B-6BL IS42S16160B-6BL IS42S16160B-6BL
Product Name Memory Memory - SDRAM - IS42S16160B-6BL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 54-LFBGA BGA; 54-LFBGA (8x13) BGA; Tray 54-LFBGA BGA; 54-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details