Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017846-IS41LV16100C-
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM - EDO
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Family Name: IS41LV16100C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Alternative Parts (Cross-Reference): TMS428160P-60DGE; TMS428160-60DGE; KM416C1204CT-5T; GLT4160L16SE-45TC;
Introduction Date: April 19, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC DRAM 16MBIT PAR 44TSOP II Product overview: IS41LV16100C-50TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS41LV16100C-50T
DRAM - EDO Memory IC 16Mb (1M x 16) Parallel 25ns 44-TSOP II
DRAM - EDO Memory IC 16Mbit Parallel 25 ns 44-TSOP II
IC DRAM 16MBIT PAR 44TSOP II
IC DRAM 16MBIT PAR 44TSOP II
IC DRAM 16MBIT PAR 44TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 017846-IS41LV16100C-50TLI | 774-IS41LV16100C-50TLI | 706-1135-ND | IS41LV16100C-50TLI | IS41LV16100C-50TLI | IS41LV16100C-50TLI | IS41LV16100C-50TLI |
| Product Name | Memory - SDRAM - IS41LV16100C-50TLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM - EDO; DRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 44-TSOP II | TSOP; Tray | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP (0.400", 10.16mm Width) |