SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.5ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II Product overview: IS42S16100H-7TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16100H-7TL-
Win Source Part Number: 987439-IS42S16100H-7
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 5.5 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 50-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 50-TSOP II
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 143 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS42S16100
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
IC DRAM 16MBIT PAR 50TSOP II
SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S16100H-7TL-TR-ND | 774-IS42S16100H-7TL-TR | 987439-IS42S16100H-7TL-TR | IS42S16100H-7TL-TR | IS42S16100H-7TL-TR | IS42S16100H-7TL-TR | IS42S16100H-7TL-TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | SDRAM; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | TSOP; "50-TSOP (0.400"", 10.16mm Width)" | 50-TSOP (0.400", 10.16mm Width) | 50-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 3V ~ 3.6V | 3 | 3V ~ 3.6V | Surface Mount | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |