Integrated Silicon Solution, Inc. Memory IC and Storage Component IS42S16160D-6TLI

Description
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160D-6TLI can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160D-6TLI can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS42S16160D-6TLI is a 256Mbit synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a clock frequency of 166 MHz and a CAS latency of 6. It operates on a single power supply of 3.3V ± 0.3V and features a fully synchronous interface, meaning all signals are referenced to the positive edge of the clock. The memory is organized as 16M x 16 bits and includes four internal banks, allowing for efficient access and precharge hiding. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. It also features auto-refresh and self-refresh modes, with 8K refresh cycles every 16 ms for A2 grade or 64 ms for commercial and industrial grades. The IS42S16160D-6TLI is available in a 54-pin TSOP-II package and is suitable for commercial temperature ranges from 0°C to +70°C, as well as industrial ranges from -40°C to +85°C. This product is ideal for applications requiring reliable and high-speed memory performance.

Datasheet Summary
Powered by GS/AI

The IS42S16160D-6TLI is a 256Mbit synchronous DRAM memory chip from Quarktwin Technology Ltd., designed for high-speed data transfer with a clock frequency of 166 MHz and a CAS latency of 6. It operates on a single power supply of 3.3V ± 0.3V and features a fully synchronous interface, meaning all signals are referenced to the positive edge of the clock. The memory is organized as 16M x 16 bits and includes four internal banks, allowing for efficient access and precharge hiding. This memory chip supports programmable burst lengths of 1, 2, 4, 8, or full page, and offers both sequential and interleave burst sequences. It also features auto-refresh and self-refresh modes, with 8K refresh cycles every 16 ms for A2 grade or 64 ms for commercial and industrial grades. The IS42S16160D-6TLI is available in a 54-pin TSOP-II package and is suitable for commercial temperature ranges from 0°C to +70°C, as well as industrial ranges from -40°C to +85°C. This product is ideal for applications requiring reliable and high-speed memory performance.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS42S16160D-6TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42S16160D-6TLI
Memory IC and Storage Component 774-IS42S16160D-6TLI
IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160D-6TLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42S16160D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S16160D-6TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS42S16160D-6TLI - 1188976-IS42S16160D-6TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42S16160D-6TLI
1188976-IS42S16160D-6TLI
Memory - SDRAM - IS42S16160D-6TLI 1188976-IS42S16160D-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1188976-IS42S16160D- 6TLI Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 54-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 108 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1188976-IS42S16160D-6TLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-TSOP II
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 54-TSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 108
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - IS42S16160D-6TLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II

SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42S16160D-6TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42S16160D-6TLI
Integrated Circuits (ICs) - Memory IS42S16160D-6TLI
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - IS42S16160D-6TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS42S16160D-6TLI 1188976-IS42S16160D-6TLI IS42S16160D-6TLI-ND IS42S16160D-6TLI IS42S16160D-6TLI IS42S16160D-6TLI IS42S16160D-6TLI
Product Name Memory IC and Storage Component Memory - SDRAM - IS42S16160D-6TLI Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSOP; Tray TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400\", 10.16mm Width) 54-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details